The PC113 series is a subminiature general purpose relay with 1 or 2 poles, available in Form C contact configurations, designed for switching loads up to 20A at 277VAC or 28VDC. This variant features a flange mount case, 120VAC coil, and gold-plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay has a power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. The dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts. Mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations at rated load. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |