The PC113 series is a subminiature general-purpose relay with 1 or 2 pole contact forms, rated for 12 A or 20 A switching capacity. The PC113-2C-C1-110D-X variant is a DPDT (2 Form C) relay with a 110VDC coil, flange mount case, and RoHS compliance. It has a coil power of 11.0 W, operate time of 25 ms, and release time of 25 ms. Contact material is AgCdO with a maximum switching current of 20 A and maximum switching voltage of 300 VAC or 48 VDC. The relay operates from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts. Dimensions are 21.6 mm x 27.6 mm x 35.0 mm. Terminals are suited for PCB mounting via pins.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |