The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1-pole or 2-pole contact forms (Form C, SPDT or DPDT). This variant features a 110VDC coil, LED indicator, flange mount case, and RoHS compliance. It has a physical size of 35.00 mm length, 27.60 mm width, and 21.60 mm height, with PC pins or solder lug termination options. Contact material is AgCdO, with maximum switching voltage of 300VAC and 48VDC, and maximum switching current of 20A. Coil power is 11.0W at 110VDC, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C, storage temperature from -40°C to 155°C, and insulation resistance is 100MΩ min at 500VDC. Dielectric strength is 1500Vrms between coil and contacts, and 1000Vrms between open contacts or poles. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |