The PC113 series is a subminiature general purpose relay with dual pole, double throw contact form (2C), available in flange mount case (C1) with gold plated contacts (GL) and RoHS compliance (X). It supports 110VDC coil voltage with a coil power of 11.0W, a pick-up voltage of 82.5VDC, and a release voltage of 11VDC. The relay operates within a temperature range of -40°C to 85°C and has a mechanical life of 10^7 operations. The contact rating is 12A at 250VAC or 28VDC, with a maximum switching voltage of 300VAC and 48VDC. The terminal type is PC pin, with dimensions of 35.00mm x 27.60mm x 21.60mm. Contact material is AgCdO, initial contact resistance is 50mΩ max, and dielectric strength is 1500V rms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |