The PC113 series is a subminiature general purpose relay with 1 or 2 poles, available in Form C contact configurations, switching up to 20A at 277VAC or 28VDC. This variant features a 48VDC coil, gold-plated contacts, and PC pin termination. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, has an insulation resistance of 100 MΩ at 500 VDC, dielectric strength of 1500 V rms between coil and contacts, and a coil power consumption of 0.9 W. Contact material is AgCdO, with an initial contact resistance of 50 mΩ maximum. Mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations under general purpose loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-48D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |