The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1P and 2P contact forms. This part has a DPDT (2 Form C) contact configuration, a 48VAC coil, and includes an internal diode. It features solder lug termination and is RoHS compliant. The relay operates with a coil power of 1.2VA, has an operate time of 25ms, and a release time of 25ms. It supports a maximum switching voltage of 300VAC and 48VDC, with a maximum switching current of 20A. The contact material is AgCdO. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height. Weight is approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-48A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |