The PC113 series is a subminiature general-purpose relay with 1 or 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. It is available with PC pins or solder lugs, and includes options for a top mounting flange, gold-plated contacts, and an LED indicator. This variant features a 24 VDC coil with a power consumption of 2.4 VA, operate time of 25 ms, and release time of 25 ms. The relay has a contact resistance of 50 mΩ max, contacts made of AgCdO, and operates from -40°C to 85°C. The case is compatible with the SC113 socket, has a weight of approximately 50 g, and meets UL and CUL ratings for dielectric strength and insulation resistance. The termination style is PC pins for this variant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |