Picker Components General Purpose Relays PC113-2C-24D-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering contact forms 1A, 1C, 2A, or 2C, and switching capacities of 12A or 20A for AC and DC loads. It is available with PC pins or solder lugs, and supports coil voltages including 24VDC. The relay has a maximum switching voltage of 300VAC and 48VDC, with a contact material of AgCdO. It operates within a temperature range of -40°C to 85°C and features a coil power consumption of 0.9W for DC coils. The part includes an internal diode and is RoHS compliant. Dimensions are approximately 21.6mm x 27.6mm x 35mm, with a weight of about 50g.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering contact forms 1A, 1C, 2A, or 2C, and switching capacities of 12A or 20A for AC and DC loads. It is available with PC pins or solder lugs, and supports coil voltages including 24VDC. The relay has a maximum switching voltage of 300VAC and 48VDC, with a contact material of AgCdO. It operates within a temperature range of -40°C to 85°C and features a coil power consumption of 0.9W for DC coils. The part includes an internal diode and is RoHS compliant. Dimensions are approximately 21.6mm x 27.6mm x 35mm, with a weight of about 50g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-24D-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-24D-D-X
General Purpose Relays 2500-PC113-2C-24D-D-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-24D-D-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.2426N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details