The PC113 series is a subminiature general-purpose relay with 1 or 2 poles, available in Form C (SPDT or DPDT) contact configurations, rated for 12 A at 250 VAC or 277 VAC, and 20 A at 277 VAC or 28 VDC. This variant, identified by the ordering code 240A, has a 240 VAC coil, gold-plated contacts, and an internal diode. It uses PC pins for termination and is RoHS compliant. The relay measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Operating temperature ranges from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO, with a maximum switching power of 5540 VA and mechanical life of 1 × 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-240A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |