The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1P and 2P contact forms. This part is a DPDT (2 Form C) relay with a 220 VAC coil, LED indicator, internal diode, and solder lug termination. It has a maximum switching voltage of 300 VAC and 48 VDC, and a maximum switching current of 20 A. The relay operates at -40°C to 85°C and is rated for 1 × 10⁵ electrical operations. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The contact material is AgCdO, and the coil power is 1.2 VA. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-220A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |