Picker Components General Purpose Relays PC113-2C-220A-GLD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-2C-220A-GLD-X is a subminiature DPDT general purpose relay with a 220VAC coil and gold-plated contacts. It has a 12A switching rating at 250VAC and 20A at 277VAC, with a maximum switching voltage of 300VAC and 48VDC. The relay measures 21.6 × 27.6 × 35.0 mm and uses PC pin termination. Coil power consumption is 1.2VA, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Contact material is AgCdO. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. Insulation resistance is 100MΩ min at 500VDC. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ at rated load. Shock resistance is 100 m/s² for 11 ms, vibration resistance is 10-40 Hz at 1.27 mm double amplitude. Weight is approximately 50g. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC113-2C-220A-GLD-X is a subminiature DPDT general purpose relay with a 220VAC coil and gold-plated contacts. It has a 12A switching rating at 250VAC and 20A at 277VAC, with a maximum switching voltage of 300VAC and 48VDC. The relay measures 21.6 × 27.6 × 35.0 mm and uses PC pin termination. Coil power consumption is 1.2VA, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Contact material is AgCdO. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. Insulation resistance is 100MΩ min at 500VDC. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ at rated load. Shock resistance is 100 m/s² for 11 ms, vibration resistance is 10-40 Hz at 1.27 mm double amplitude. Weight is approximately 50g. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-220A-GLD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-220A-GLD-X
General Purpose Relays 2500-PC113-2C-220A-GLD-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-220A-GLD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details