The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. It is available in plug-in or PC pin termination styles and supports AC and DC coil voltages, including 220 VAC. The relay features gold-plated contacts, a top mounting flange option, and is compatible with the SC113 socket. It has a DPDT (2 Form C) contact configuration, with a coil power consumption of 1.2 VA at 220 VAC, operate time of 25 ms, and release time of 25 ms. Contact material is AgCdO, insulation resistance is 100 MΩ min at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 50 g. Dimensions are 35.00 mm length, 21.60 mm width, and 27.60 mm height.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |