The PC113 series is a subminiature general purpose relay with 1 or 2 poles and contact forms 1A, 1C, 2A, or 2C, rated for switching up to 20A at 277VAC or 28VDC. This variant features gold-plated contacts and a 220VAC coil, with a power consumption of 1.2VA. It includes a DPDT (2 Form C) contact configuration and is available with PC pins or solder lugs. The relay has a maximum switching voltage of 300VAC and 48VDC, with contact material AgCdO. It operates from -40°C to 85°C, has a dielectric strength of 1500Vrms between coil and contacts, and meets a mechanical life of 10^7 operations. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm for the standard case. It is RoHS compliant and compatible with the SC113 socket.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-220A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |