The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1P or 2P contact forms. This part, configured as a DPDT (2 Form C) relay with a 220 VAC coil, includes an internal diode and is RoHS compliant. It measures 21.6 mm × 27.6 mm × 35.0 mm and mounts via solder lug terminals. The relay operates from -40°C to 85°C, withstands 1500 V rms dielectric strength between coil and contacts, and has a contact material of AgCdO. Coil power is 1.2 VA, with operate and release times of 25 ms. It supports a maximum switching voltage of 300 VAC and 48 VDC, with a maximum switching current of 20 A.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |