Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2500-PC113-2C-120A-X | 2634-PC113-2C-120A-X-ND |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps |
| Mounting | Panel | Socketable |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Features | Sealed Relay | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 158 F (-40 to 70 C) |