The PC113-2C-120A-LD-X is a subminiature general-purpose relay with a DPDT (2 Form C) contact configuration, rated for 12A at 120VAC, featuring an LED indicator and internal diode. It has a plug-in termination style with PC pins, operates with a 1.2VA coil power, and switches up to 277VAC. The relay meets a maximum switching current of 20A, has an operating temperature range of -40°C to 85°C, and is RoHS compliant. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, with a weight of approximately 50g. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-120A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |