The PC113 series is a subminiature general purpose relay with 1 or 2 poles, available in Form C contact configurations, and rated for switching up to 20 A at 277 VAC or 28 VDC. This part has a DPDT (2 Form C) contact form, 120 VAC coil, gold-plated contacts, and an internal diode. It supports PC pin termination and is RoHS compliant. Dimensions are 35.0 mm long, 27.6 mm wide, and 21.6 mm high. The relay operates from -40°C to 85°C, has a coil power consumption of 1.2 VA, and meets UL and CUL ratings with 1500 V rms dielectric strength between coil and contacts. Mechanical life is 10^7 operations, and electrical life is 10^5 operations under rated load. The contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |