The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, rated for 12A or 20A switching capacity under AC or DC loads. This variant uses a 110VDC coil with 143.0Ω resistance and consumes 11.0W, with a pick-up voltage of 82.5VDC and release voltage of 11VDC. It features a DPDT (2 Form C) contact configuration, AgCdO contacts with 50mΩ maximum initial resistance, and supports maximum switching of 48VDC and 300VAC. The relay operates from -40°C to 85°C and withstands storage between -40°C and 155°C. It is available with PC pin termination and is RoHS compliant. Its dimensions are 21.6mm x 27.6mm x 35.0mm, with terminal strength of 4N for PCB mounting and solderability rated at 260°C for 5 seconds. Mechanical life is 1 x 10⁷ operations, electrical life is 1 x 10⁵ operations, and dielectric strength is 1500V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |