The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1 or 2 pole contact forms, with silver cadmium oxide contacts and a maximum switching voltage of 300VAC or 48VDC. It features a 240VAC coil version, operates from -40°C to 85°C, and has an insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500Vrms between coil and contacts. Mounting options include solder lug or PC pin terminations, with a case type that may include a top flange. The relay supports gold plated contacts and meets RoHS compliance. Dimensions are approximately 35.00mm x 27.60mm x 21.60mm. Coil power consumption is 0.9W for DC coils. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |