Picker Components General Purpose Relays PC113-2C-110D-GD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole contact forms. This part features a DPDT (2 form C) contact arrangement, 110VDC coil, gold plated contacts, and an internal diode. It has a plug-in terminal type with PC pins, operates from -40°C to 85°C, and meets UL/CUL ratings for 28VDC at 12A. The relay has a coil power consumption of 11.0W, operate time of 25ms, and release time of 25ms. Contact material is AgCdO with a maximum switching voltage of 300VAC and 48VDC. The case is compatible with SC113 series sockets and includes a top mounting flange.

Dimensions are 35.00mm x 27.60mm x 21.60mm.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole contact forms. This part features a DPDT (2 form C) contact arrangement, 110VDC coil, gold plated contacts, and an internal diode. It has a plug-in terminal type with PC pins, operates from -40°C to 85°C, and meets UL/CUL ratings for 28VDC at 12A. The relay has a coil power consumption of 11.0W, operate time of 25ms, and release time of 25ms. Contact material is AgCdO with a maximum switching voltage of 300VAC and 48VDC. The case is compatible with SC113 series sockets and includes a top mounting flange.

Dimensions are 35.00mm x 27.60mm x 21.60mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-110D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-110D-GD-X
General Purpose Relays 2500-PC113-2C-110D-GD-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-110D-GD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 27.06 - Step relay 10A - 270682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details
Relays - 5506.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details