The PC113 series is a subminiature general purpose relay with SPDT (Form C) contacts, rated for 20A switching at 28VDC and 10A at 277VAC, with AgCdO contact material and a power consumption of 0.9W. It is available in a PCB pin termination with a flange mount case, operates at 48VDC coil voltage, and includes an internal diode for coil suppression. The relay operates from -40°C to 85°C, withstands 1500V rms dielectric strength between coil and contacts, and has a mechanical life of 10^7 operations. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |