The PC113 is a subminiature general purpose relay with a single pole double throw (1 Form C) contact configuration, capable of switching up to 20 A at 277 VAC or 20 A at 28 VDC. It features gold-plated contacts, a PCB pin termination style, and a flange mount case. The relay operates with a 48 VAC coil, consuming 1.2 VA, and has an operating temperature range of -40°C to 85°C. It meets dielectric strength ratings of 1500 V rms between coil and contacts and 1000 V rms between open contacts. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max., and it supports a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. The device is RoHS compliant and weighs approximately 50 g. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |