The PC113 series is a subminiature general-purpose relay with SPDT (Form C) contacts, rated for 20A switching at 28VDC and 10A at 277VAC, featuring AgCdO contact material and a power consumption of 0.9W. It is available with PCB pin termination, a top mounting flange, and an internal diode for coil suppression. The relay operates on a 24VDC coil with a pick-up voltage of 18VDC and a release voltage of 2.4VDC, with operate and release times of 25ms each. It is RoHS compliant, has an operating temperature range of -40°C to 85°C, and weighs approximately 50g. The package dimensions are 21.6mm x 27.6mm x 35.0mm.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-24D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |