The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC or 28 VDC. It features a PCB pin termination, a flange mount case, and is available with gold-plated contacts, an LED indicator, and an internal diode. The relay operates on a 24 VAC coil with 1.2 VA power consumption, has a coil operate time of 25 ms and release time of 25 ms, and functions reliably between -40°C and 85°C. Contact material is AgCdO, with an insulation resistance of 100 MΩ min. at 500 VDC and dielectric strength of 1500 V rms between coil and contacts. Weight is approximately 50 g, with dimensions matching the stated 21.6 mm × 27.6 mm × 35.0 mm footprint.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |