The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A or 20A switching capacity for AC and DC loads. This variant features a Form C single-pole double-throw contact, PCB pin termination, a top mounting flange, and a 240VAC coil. It has a coil power consumption of 72.0VA, an operate time of 25ms, and a release time of 25ms. The relay operates from -40°C to 85°C and is RoHS compliant. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. Dimensions are 27.6mm x 21.6mm x 35.0mm. The relay is rated for 1 x 10^5 electrical operations and 1 x 10^7 mechanical operations, with dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-240A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |