The PC113 series is a subminiature general-purpose relay with 1 or 2 poles, offering contact ratings of 12 A or 20 A for AC and DC loads, with a maximum switching voltage of 300 VAC and 48 VDC. This variant features a form C SPDT contact, PCB pin termination, a flange mount case, gold-plated contacts, and a 240 VAC coil. It operates at 1.2 VA, with an operate and release time of 25 ms, and a coil power consumption of 1.2 VA. The relay is rated for -40°C to 85°C operation and meets UL/CUL standards with 1500 Vrms dielectric strength between coil and contacts. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-240A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |