The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity, and available with AC or DC coils. This part features a PCB pin termination, flange mount case, internal diode, and RoHS compliance. It operates with a 240VAC coil, consuming 1.2VA, and has an operating temperature range of -40°C to 85°C. The contact material is AgCdO, with a maximum switching voltage of 300VAC and 48VDC. The relay has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. Mechanical life is rated at 10⁷ operations, electrical life at 10⁵ operations under general purpose loads. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-240A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |