The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-form C (SPDT) or 2-form C (DPDT) contact configurations. This variant features a PCB pin termination, a flange mount case, a 220 VAC coil, and an internal diode. It has a maximum switching voltage of 300 VAC and 48 VDC, with a contact rating of 20 A at 277 VAC and 20 A at 28 VDC. The relay operates at 1.2 VA with an operate time of 25 ms and a release time of 25 ms. It is rated for -40°C to 85°C operating temperature, with an electrical life of 1 × 10⁵ operations. The contact material is AgCdO, and the relay is RoHS compliant. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |