The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12A or 20A switching capacity under AC or DC loads. This variant features PCB pin termination, a flange mount case, gold-plated contacts, and a 12VDC coil. It operates from -40°C to 85°C and supports a maximum switching voltage of 28VDC at 20A and 277VAC at 10A. The relay has a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO with an initial contact resistance of 50mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Dimensions are 35.00 × 27.60 × 21.60 mm. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |