The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12A or 20A switching capacity for AC and DC loads. This variant features a SPDT (Form C) contact, PCB pin termination, a flange mount case, gold-plated contacts, an internal diode, and a 12VDC coil. It operates within a temperature range of -40°C to 85°C, has an operate time of 25 ms, a release time of 25 ms, and a coil power consumption of 0.9 W. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay supports a maximum switching voltage of 300VAC and 48VDC, and a maximum switching current of 20A. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant and rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |