The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12A or 20A switching capacity for AC and DC loads. This variant features a single pole changeover (1 Form C) contact, PCB pin termination, a top mounting flange, gold-plated contacts, and a 12VAC coil. It measures 21.6 mm × 27.6 mm × 35.0 mm and operates from -40°C to 85°C. The relay has a coil power consumption of 1.2 VA, operates in 25 ms, and releases in 25 ms. Contacts are AgCdO with a maximum switching voltage of 300VAC and 48VDC, and a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 10^7 operations, with an electrical life of 10^5 operations at rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |