The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, rated for 20 A switching capacity at 28 VDC and 10 A at 277 VAC, with AgCdO contacts and a power consumption of 0.9 W. The part feature a PCB pin termination, flange mount case, and operates on a 110 VDC coil with a pick-up voltage of 82.5 VDC and release voltage of 11 VDC. Operate and release times are both 25 ms. The relay meets a dielectric strength of 1500 V rms between coil and contacts, operates across a temperature range of -40°C to 85°C, and is RoHS compliant. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |