The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This variant features a 110VDC coil, PCB pin termination, a flange mount case, an LED indicator, and RoHS compliance. It has a maximum switching voltage of 300VAC and 48VDC, with a contact material of AgCdO. The relay operates from -40°C to 85°C, has a coil power consumption of 11.0W, a must operate voltage of 82.5VDC, and a must release voltage of 11VDC. Operate and release times are both 25ms. Dimensions are 35.00 mm long, 27.60 mm wide, and 21.60 mm high.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |