The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, available in SPDT (Form C) or DPDT configurations, rated for 12A at 250VAC or 12A at 28VDC, and 20A at 277VAC or 20A at 28VDC. This variant features a 110VDC coil with a power consumption of 11.0W, gold-plated contacts, a PCB pin termination, and an internal diode. It has a flange-mount case, operates from -40°C to 85°C, and meets dielectric strength ratings of 1500V rms between coil and contacts, and 1000V rms between open contacts. The relay has an initial contact resistance of 50 mΩ max, operates in 25 ms, and releases in 25 ms. Contact material is AgCdO, and the mechanical life is 10^7 operations. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |