The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single-pole or double-pole form C contact configurations. This variant features a 110 VDC coil, PCB pin termination, a top mounting flange, and gold-plated contacts. It measures 21.6 mm × 27.6 mm × 35.0 mm and operates from -40°C to 85°C. The relay has a coil power of 11.0 W, a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC, with operate and release times of 25 ms each. Contact material is AgCdO, with a maximum switching current of 20 A and a dielectric strength of 1500 V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, and electrical life at rated load is 1 × 10⁵ operations.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |