The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, rated for 20A switching capacity at 28VDC and 10A at 277VAC. It features PCB pin termination, a 48VDC coil with 0.9W power consumption, and includes an internal diode. The relay operates from -40°C to 85°C and has AgCdO contacts with an initial contact resistance of 50 mΩ max. It supports 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Dimensions are 21.6 × 27.6 × 35.0 mm.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-48D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |