The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1P and 2P contact forms including SPDT (1 Form C). This unit features a PCB pin termination, a 48VAC coil, and includes an LED indicator. It has a maximum switching voltage of 300VAC and 48VDC, with a contact material of AgCdO. The relay operates within a temperature range of -40°C to 85°C, has an operate time of 25 ms, and a release time of 25 ms. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 50 g. The device is RoHS compliant and meets UL/CUL ratings for insulation resistance, dielectric strength, and contact life, and is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-48A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |