The PC113 series is a subminiature general-purpose relay with 12A and 20A switching capacity, available in 1-form-C (SPDT) or 2-form-C (DPDT) contact configurations. This variant features PCB pin termination, a 48VAC coil, and gold-plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports a maximum switching voltage of 300VAC and 48VDC, with a maximum switching current of 20A. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations at rated load. Coil power consumption is 1.2VA, with an operate time of 25ms and release time of 25ms. Weight is approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-48A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |