The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity. This variant features PCB pin termination, a 240VAC coil, and RoHS compliance. It has a maximum switching voltage of 300VAC and 48VDC, with a maximum switching current of 20A. The relay operates with 72.0VA coil power at 240VAC, has an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. The case measures 21.60 mm × 27.60 mm × 35.00 mm and weighs approximately 50g. It is compatible with the SC113 series socket and meets UL/CUL ratings for insulation resistance, dielectric strength, and shock and vibration resistance.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-240A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |