The PC113 series is a subminiature general-purpose relay with SPDT (Form C) or DPDT (Form 2C) contact configurations, rated for 12A or 20A switching capacity at AC or DC voltages. This variant features PCB pin termination, a 240VAC coil, and gold-plated contacts. It measures 21.6mm x 27.6mm x 35.0mm and operates from -40°C to 85°C. The relay supports 300VAC maximum switching voltage, has an initial contact resistance of 50mΩ max, and offers 1×10⁵ electrical operations at rated load. Internal diode and LED indicator options are available but not included in this configuration. The coil power is 72VA at 240VAC, with an operate time of 25ms and release time of 25ms. It meets UL and CUL ratings for general-purpose applications and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-240A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |