The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC. It features solder lug or PCB pin termination, with options for a top mounting flange and gold plated contacts. The relay has a coil power of 1.2VA for 220VAC operation, operate time of 25ms, and release time of 25ms. It is rated for an operating temperature range of -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, and it meets RoHS compliance when marked with the X option. The packaging and physical dimensions are consistent across variants, with PCB pin termination measuring 21.60 x 27.60 x 35.00 mm for the body.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |