The PC113 series is a subminiature general purpose relay with 1 or 2 poles, supporting 12A or 20A switching capacity for AC and DC loads. It is available in PC pin termination with a flange mount case, and features an LED indicator. The relay has a SPDT (Form C) contact configuration, operates with a 12VDC coil requiring 0.9W power, and supports a maximum switching current of 20A at 277VAC or 28VDC. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. and a mechanical life of 1 × 10⁷ operations. It operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |