The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This part has PC pins, a 120VAC coil, and gold plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, has a coil power consumption of 1.2VA, and meets a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with maximum switching voltage of 300VAC and 48VDC, and a maximum switching current of 20A. Mechanical life is 10^7 operations, electrical life is 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-120A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |