The PC113 series is a subminiature general purpose relay with SPDT or DPDT contacts, rated for 12A or 20A switching. This variant has PCB pin termination, a 110VDC coil, LED indicator, internal diode, and RoHS compliance. It switches up to 20A at 48VDC or 300VAC, with 0.9W coil power and a must operate voltage of 82.5VDC. Operate and release times are 25ms each. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO, with 50 mΩ max initial resistance. Mechanical life is 1×10⁷ operations. Dimensions are 35.0×27.6×21.6 mm, weight ~50g. Compatible with SC113 socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-110D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |