Picker Components General Purpose Relays PC113-1C-P-110D-L-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-1C-P-110D-L-X is a subminiature SPDT relay with 20 A switching capacity at 277 VAC or 28 VDC, PCB pin termination, and a 110 VDC coil with integrated LED indicator. It measures 21.6 mm × 27.6 mm × 35.0 mm and operates from -40°C to 85°C. Coil power is 11.0 W, resistance is 143.0 Ω ± 10%, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. Operate and release times are 25 ms. Contacts are AgCdO with 50 mΩ max initial resistance. Dielectric strength is 1500 V rms between coil and contacts, 1000 V rms between poles. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ at rated load. Weight is approximately 50 g. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC113-1C-P-110D-L-X is a subminiature SPDT relay with 20 A switching capacity at 277 VAC or 28 VDC, PCB pin termination, and a 110 VDC coil with integrated LED indicator. It measures 21.6 mm × 27.6 mm × 35.0 mm and operates from -40°C to 85°C. Coil power is 11.0 W, resistance is 143.0 Ω ± 10%, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. Operate and release times are 25 ms. Contacts are AgCdO with 50 mΩ max initial resistance. Dielectric strength is 1500 V rms between coil and contacts, 1000 V rms between poles. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ at rated load. Weight is approximately 50 g. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-P-110D-L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-P-110D-L-X
General Purpose Relays 2500-PC113-1C-P-110D-L-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-110D-L-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1353330 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers