The PC113 series is a subminiature general-purpose relay offering SPDT (1 Form C) or DPDT (2 Form C) contact configurations with 12 A or 20 A switching capacity for AC and DC loads. This variant features PCB pin termination, a 110 VDC coil, and gold-plated contacts. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. The relay operates from -40°C to 85°C and is RoHS compliant. Dimensions are 35.0 mm long, 27.6 mm wide, and 21.6 mm high. Contact material is AgCdO with an initial resistance of 50 mΩ max. Switching voltage ratings are 300 VAC and 48 VDC, with maximum switching current of 20 A. Coil power consumption is 11.0 W at 110 VDC, with operate and release times of 25 ms. Dielectric strength is 1500 Vrms between coil and contacts, and 1000 Vrms between open contacts or poles.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |