The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It features AgCdO contacts, a coil power consumption of 0.9 W for DC variants, and is available with PCB pin termination and gold-plated contacts. The relay operates from -40°C to 85°C, has a dielectric strength of 1500 V rms between coil and contacts, and complies with RoHS standards. The case supports top mounting flange and is compatible with the SC113 series socket. Dimensions are 35.0 mm x 27.6 mm x 21.6 mm. The specific part PC113-1C-P-110D-G-X is a variant with a 110 VDC coil, PCB pins, gold-plated contacts, and RoHS compliance, all consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |