The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20 A at 28 VDC or 277 VAC. It features a PCB pin termination, a 110 VDC coil, and an internal diode for transient suppression. The relay has a power consumption of 11.0 W, an operate time of 25 ms, and a release time of 25 ms. It operates within a temperature range of -40°C to 85°C and is RoHS compliant. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Dimensions are 27.60 mm x 21.60 mm x 17.75 mm, and weight is approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |