The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact configurations. This variant features a 48 VDC coil, flange mount case, LED indicator, internal diode, and RoHS compliance. It has a contact material of AgCdO, operates from -40°C to 85°C, and supports a maximum switching current of 20 A at 28 VDC and 300 VAC. The relay has an operate time of 25 ms and a release time of 25 ms. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The terminal type is PC pin, and the coil power consumption is 0.9 W.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-48D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |