Picker Components General Purpose Relays PC113-1C-C1-48D-L-X

Description
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20A at 277VAC or 28VDC. This variant features a 48VDC coil, a flange mount case (C1), and an LED indicator (L), with RoHS compliance (X). It measures 21.6 mm in length, 27.6 mm in width, and 17.75 mm in height. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and uses AgCdO contacts with an initial contact resistance of 50 mΩ max. Coil power consumption is 0.9W, with an operate time of 25 ms and release time of 25 ms. Terminal strength is 4N for PCB mounting. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20A at 277VAC or 28VDC. This variant features a 48VDC coil, a flange mount case (C1), and an LED indicator (L), with RoHS compliance (X). It measures 21.6 mm in length, 27.6 mm in width, and 17.75 mm in height. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and uses AgCdO contacts with an initial contact resistance of 50 mΩ max. Coil power consumption is 0.9W, with an operate time of 25 ms and release time of 25 ms. Terminal strength is 4N for PCB mounting. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-C1-48D-L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-C1-48D-L-X
General Purpose Relays 2500-PC113-1C-C1-48D-L-X
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-48D-L-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details